Pepe Jeans PGS5018399936 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
278
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PGS5018399936 boots / booties Female Black:
  • - - Combined ankle boots
  • - Metalized logo
  • - Fur lining
  • - Drawstring fastening
  • - Back logo detail
  • - Printed logo on side stripes
  • - Rubber sole
Long product name Pepe Jeans PGS5018399936 boots / booties Female Black:

Padded Snow Boots Jarvis Young, 36

Short summary description Pepe Jeans PGS5018399936 boots / booties Female Black:

Pepe Jeans PGS5018399936, Boots, Female, Child, Black, 80% Polyester, 20% Cow Suede, Do not wash

Long summary description Pepe Jeans PGS5018399936 boots / booties Female Black:

Pepe Jeans PGS5018399936. Boots/booties type: Boots, Gender: Female, Consumer life stage: Child. Material description (name, %): 80% Polyester, 20% Cow Suede. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.