Pepe Jeans PGS5018287935 boots / booties Female Cognac colour

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PGS5018287935 boots / booties Female Cognac colour:
  • - - Mid leg height boot
  • - Traction and cushioning sole
  • - Fur lining
  • - Shoelace detail
  • - Pompons detail
  • - Branded tag
Long product name Pepe Jeans PGS5018287935 boots / booties Female Cognac colour:

Pompom Leather Middle Boots Diss Girl, 35

Short summary description Pepe Jeans PGS5018287935 boots / booties Female Cognac colour:

Pepe Jeans PGS5018287935, Boots, Female, Child, Cognac colour, Suede, 100% Cow Suede

Long summary description Pepe Jeans PGS5018287935 boots / booties Female Cognac colour:

Pepe Jeans PGS5018287935. Boots/booties type: Boots, Gender: Female, Consumer life stage: Child. Outsole material: Suede, Material description (name, %): 100% Cow Suede. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.