Pepe Jeans PGS5018185940 boots / booties Female

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PGS5018185940 boots / booties Female:
  • - - Plush warm boot
  • - Ankle boots
  • - Suede fabric
  • - Branded label on back
  • - Rubber sole
  • - Star detail in strass
  • - Fur lining
Long product name Pepe Jeans PGS5018185940 boots / booties Female:

Suede Mid-Cane Boots Diss Girl Stars, 40

Short summary description Pepe Jeans PGS5018185940 boots / booties Female:

Pepe Jeans PGS5018185940, Boots, Female, Child, Tobacco, Suede, 100% Cow Suede

Long summary description Pepe Jeans PGS5018185940 boots / booties Female:

Pepe Jeans PGS5018185940. Boots/booties type: Boots, Gender: Female, Consumer life stage: Child. Outsole material: Suede, Material description (name, %): 100% Cow Suede. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.