Pepe Jeans PGS5018032139 boots / booties Female

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PGS5018032139 boots / booties Female:
  • - - Plush warm boot
  • - Ankle boots
  • - Suede fabric
  • - Branded label on back
  • - Rubber sole
  • - Glitter printed logo
  • - Fur lining
Long product name Pepe Jeans PGS5018032139 boots / booties Female:

Glitter Leather Middle Boots, 39

Short summary description Pepe Jeans PGS5018032139 boots / booties Female:

Pepe Jeans PGS5018032139, Boots, Female, Child, Pale, Suede, 100% Cow Suede

Long summary description Pepe Jeans PGS5018032139 boots / booties Female:

Pepe Jeans PGS5018032139. Boots/booties type: Boots, Gender: Female, Consumer life stage: Child. Outsole material: Suede, Material description (name, %): 100% Cow Suede. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.