Pepe Jeans PGS3055599935 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PGS3055599935 boots / booties Female Black:
  • - - Chunky urban bootie
  • - Padded ankle and tongue
  • - Fur detail
  • - Inner lining
  • - Zip fastening
  • - Waterproof fabric
  • - 3 cm heel
Long product name Pepe Jeans PGS3055599935 boots / booties Female Black:

Combined Technical Booties Peak, 35

Short summary description Pepe Jeans PGS3055599935 boots / booties Female Black:

Pepe Jeans PGS3055599935, Booties, Female, Child, Black, 75% Polyurethane, 25% Polyester, Do not wash

Long summary description Pepe Jeans PGS3055599935 boots / booties Female Black:

Pepe Jeans PGS3055599935. Boots/booties type: Booties, Gender: Female, Consumer life stage: Child. Material description (name, %): 75% Polyurethane, 25% Polyester. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.