Pepe Jeans PBS5009987938 boots / booties Male Cognac colour

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
265
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PBS5009987938 boots / booties Male Cognac colour:
  • - - Ecoleather boots
  • - Padded ankle and tongue
  • - Contrast quilted lining
  • - Trekking hooks and laces
  • - Zip fastening
  • - Camo print detail
  • - Borg details
Long product name Pepe Jeans PBS5009987938 boots / booties Male Cognac colour:

Combined Mountain Booties Leia K2, 38

Short summary description Pepe Jeans PBS5009987938 boots / booties Male Cognac colour:

Pepe Jeans PBS5009987938, Booties, Male, Child, Cognac colour, 85% Polyurethane, 15% Polyester, Do not wash

Long summary description Pepe Jeans PBS5009987938 boots / booties Male Cognac colour:

Pepe Jeans PBS5009987938. Boots/booties type: Booties, Gender: Male, Consumer life stage: Child. Material description (name, %): 85% Polyurethane, 15% Polyester. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.