PDP logo

PDP 293-006-NA mobile device charger Gaming controls Grey, White Cigar lighter Auto

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36711
Info modified on:
19 Mar 2019, 09:32:41
Short summary description PDP 293-006-NA mobile device charger Gaming controls Grey, White Cigar lighter Auto:

PDP 293-006-NA, Auto, Cigar lighter, Grey, White

Long summary description PDP 293-006-NA mobile device charger Gaming controls Grey, White Cigar lighter Auto:

PDP 293-006-NA. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Gaming controls, USB 2.0 ports quantity: 1. Product color: Grey, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.