PanzerGlass logo

PanzerGlass SAFE. by ® Screen Protector iPhone 14 Plus | 13 Pro Max | Ultra-Wide Fit

Data-sheet quality:
created/standardized by Icecat
Product views:
49414
Info modified on:
20 May 2025, 11:31:01
Short summary description PanzerGlass SAFE. by ® Screen Protector iPhone 14 Plus | 13 Pro Max | Ultra-Wide Fit:

PanzerGlass SAFE. by ® Screen Protector iPhone 14 Plus | 13 Pro Max | Ultra-Wide Fit, Apple, Apple - iPhone 14 Plus, Apple - iPhone 13 Pro Max, Dry application, Scratch resistant, Shock resistant, Transparent, 1 pc(s)

Long summary description PanzerGlass SAFE. by ® Screen Protector iPhone 14 Plus | 13 Pro Max | Ultra-Wide Fit:

PanzerGlass SAFE. by ® Screen Protector iPhone 14 Plus | 13 Pro Max | Ultra-Wide Fit. Brand compatibility: Apple, Compatibility: Apple - iPhone 14 Plus, Apple - iPhone 13 Pro Max. Dry application. Protection features: Scratch resistant, Shock resistant. Material: Tempered glass, Polyethylene terephthalate (PET), Silicone, Product colour: Transparent. Quantity per pack: 1 pc(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.