PanzerGlass logo

PanzerGlass ® Screen Protector iPhone 8 | 7 | 6s | 6 | SE (2020/2022) | Edge-to-Edge

Data-sheet quality:
created/standardized by Icecat
Product views:
175789
Info modified on:
24 May 2025, 10:31:46
Short summary description PanzerGlass ® Screen Protector iPhone 8 | 7 | 6s | 6 | SE (2020/2022) | Edge-to-Edge:

PanzerGlass ® Screen Protector iPhone 8 | 7 | 6s | 6 | SE (2020/2022) | Edge-to-Edge, Apple, Apple - iPhone 6, Apple - iPhone 6s, Apple - iPhone 7, Apple - iPhone 8, Apple - iPhone SE 2020,..., Dry application, Scratch resistant, Shock resistant, Anti-bacterial, Transparent, 1 pc(s)

Long summary description PanzerGlass ® Screen Protector iPhone 8 | 7 | 6s | 6 | SE (2020/2022) | Edge-to-Edge:

PanzerGlass ® Screen Protector iPhone 8 | 7 | 6s | 6 | SE (2020/2022) | Edge-to-Edge. Brand compatibility: Apple, Compatibility: Apple - iPhone 6, Apple - iPhone 6s, Apple - iPhone 7, Apple - iPhone 8, Apple - iPhone SE 2020,.... Dry application. Protection features: Scratch resistant, Shock resistant, Anti-bacterial. Material: Tempered glass, Polyethylene terephthalate (PET), Silicone, Product colour: Transparent. Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.