PanzerGlass logo

PanzerGlass Screen protector Samsung Galaxy Tab 4 10.1"

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38755
Info modified on:
20 Nov 2023, 13:19:43
Long product name PanzerGlass Screen protector Samsung Galaxy Tab 4 10.1":

Glass screen protector, Samsung Tab4 10.1"

PanzerGlass Screen protector Samsung Galaxy Tab 4 10.1":

PANZERGLASS:
- Genuine tempered glass
- Easy to apply
- Resistant to impacts
- Resistant to scratching
- Rounded edges
- Fingerprint-resistant
- Does not splinter upon breaking
- Alcohol wipes
- Microfibre cloth
- Dust-remover sticker

PanzerGlass is thin and shatter-proof screen protection made of specially tempered glass.

With a breaking strength that is nine times greater than ordinary glass, and a scratch-resistant surface, the original PanzerGlass is the ultimate protective glass for mobile devices. The specially designed PanzerGlass is only 0.4 mm thick and fits perfectly onto the device. With rounded corners and edges, the protective glass is also extra resistant to destructive impacts and shocks to the display's most vulnerable areas. The original PanzerGlass is distinguished by the following qualities:

Oleophobic coating
The protective glass is coated with an oleophobic coating which, besides being resistant to fingerprints and dirt, also gives the glass an attractive touch 'n' feel.

Transparency
The original PanzerGlass has the highest attainable level of transparency, which means it provides perfect sharpness and colour reproduction.

100% tactile sensitivity
PanzerGlass maintains 100% the same tactile sensitivity as the device's own screen.

Shatter-proof glass
The glass is shatter-proof and therefore can't break into sharp pieces. This ensures a high level of safety and minimizes the risk of damage to both the owner and the device.

Short summary description PanzerGlass Screen protector Samsung Galaxy Tab 4 10.1":

PanzerGlass Screen protector Samsung Galaxy Tab 4 10.1", 25.6 cm (10.1"), 1 pc(s)

Long summary description PanzerGlass Screen protector Samsung Galaxy Tab 4 10.1":

PanzerGlass Screen protector Samsung Galaxy Tab 4 10.1". Maximum screen size: 25.6 cm (10.1"), Brand compatibility: Samsung, Compatibility: Tab 4 10.1". Quantity per pack: 1 pc(s)

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.