Panasonic KX-NCP500NE, 47 W, 100 - 240 V, 50 - 60 Hz, 6.5 kg, 430 x 340 x 86 mm, 0 - 40 °C
Panasonic KX-NCP500NE. Power consumption (typical): 47 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 6.5 kg, Dimensions (WxDxH): 430 x 340 x 86 mm