Packard Bell logo

Packard Bell iXtreme iXtreem D6011 Intel® Pentium® E5200 1 TB NVIDIA® GeForce® GT 120 Windows Vista Home Premium Desktop PC

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6185
Info modified on:
07 Oct 2024, 17:12:02
Short summary description Packard Bell iXtreme iXtreem D6011 Intel® Pentium® E5200 1 TB NVIDIA® GeForce® GT 120 Windows Vista Home Premium Desktop PC:

Packard Bell iXtreme iXtreem D6011, 2.5 GHz, Intel® Pentium®, E5200, 1 TB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description Packard Bell iXtreme iXtreem D6011 Intel® Pentium® E5200 1 TB NVIDIA® GeForce® GT 120 Windows Vista Home Premium Desktop PC:

Packard Bell iXtreme iXtreem D6011. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 120. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.