Packard Bell logo

Packard Bell iMedia D5005 Intel® Pentium® E5200 4 GB 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic Desktop PC

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5721
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Packard Bell iMedia D5005 Intel® Pentium® E5200 4 GB 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic Desktop PC:

Packard Bell iMedia D5005, 2.5 GHz, Intel® Pentium®, E5200, 4 GB, 320 GB, Windows Vista Home Basic

Long summary description Packard Bell iMedia D5005 Intel® Pentium® E5200 4 GB 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic Desktop PC:

Packard Bell iMedia D5005. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 4 GB. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Home Basic. Chassis type: Desktop. Product type: PC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.