OYOY L300447 vase Other Glass Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3683
Info modified on:
27 Jan 2022, 14:22:26
Long product name OYOY L300447 vase Other Glass Pink:

Lasi Small, Rose

Short summary description OYOY L300447 vase Other Glass Pink:

OYOY L300447, Other, Glass, Pink, Matt, Table, Indoor

Long summary description OYOY L300447 vase Other Glass Pink:

OYOY L300447. Shape: Other, Material: Glass, Product colour: Pink. Height: 230 mm, Width: 195 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.