Overland-Tandberg logo

Overland-Tandberg LTO-6 Data Cartridges, 2.5, 6.25TB, un-labeled with case (20-pack, contains 20pcs)

Data-sheet quality:
created/standardized by Icecat
Product views:
101196
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Overland-Tandberg LTO-6 Data Cartridges, 2.5, 6.25TB, un-labeled with case (20-pack, contains 20pcs):

Overland-Tandberg LTO-6 Data Cartridges, 2.5, 6.25TB, un-labeled with case (20-pack, contains 20pcs), Blank data tape, LTO, 2.5 TB, 6.25 TB, 1000000 pass(es), 30 year(s)

Long summary description Overland-Tandberg LTO-6 Data Cartridges, 2.5, 6.25TB, un-labeled with case (20-pack, contains 20pcs):

Overland-Tandberg LTO-6 Data Cartridges, 2.5, 6.25TB, un-labeled with case (20-pack, contains 20pcs). Product type: Blank data tape, Media type: LTO, Native capacity: 2.5 TB. Transfer rate: 400 MB/s. Tape size: 1.26 cm, Tape length: 846 m, Tape thickness: 6.4 µm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.