Overland-Tandberg logo

Overland-Tandberg 840LTO (LTO3-FH) T40 40 Slot Library SCSI Storage auto loader & library Tape Cartridge 8 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12158
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Overland-Tandberg 840LTO (LTO3-FH) T40 40 Slot Library SCSI Storage auto loader & library Tape Cartridge 8 TB:

Overland-Tandberg 840LTO (LTO3-FH) T40 40 Slot Library SCSI, Storage auto loader & library, Tape Cartridge, 4U, LTO3, 8 TB, 16 TB

Long summary description Overland-Tandberg 840LTO (LTO3-FH) T40 40 Slot Library SCSI Storage auto loader & library Tape Cartridge 8 TB:

Overland-Tandberg 840LTO (LTO3-FH) T40 40 Slot Library SCSI. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 4U. Native capacity: 8 TB, Compressed capacity: 16 TB, Drive device, buffer size: 128 MB. Burst transfer rate: 80 MB/s. Weight: 37.7 kg. Dimensions (WxDxH): 446.6 x 736.6 x 177.5 mm, Expansion slots: 1 x LTO3

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.