Overland-Tandberg logo

Overland-Tandberg O-T RDX HDD 2TB Cartridge (single)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209684
Info modified on:
31 Dec 2024, 08:21:08
Short summary description Overland-Tandberg O-T RDX HDD 2TB Cartridge (single):

Overland-Tandberg O-T RDX HDD 2TB Cartridge (single), RDX cartridge, RDX, 2 TB, Black, RDX QuikStor, 150 MB/s

Long summary description Overland-Tandberg O-T RDX HDD 2TB Cartridge (single):

Overland-Tandberg O-T RDX HDD 2TB Cartridge (single). Product type: RDX cartridge, Media type: RDX, Native capacity: 2 TB. Transfer rate: 150 MB/s. Width: 87 mm, Depth: 119 mm, Height: 23 mm. Quantity per pack: 1 pc(s). Mean time between failures (MTBF): 550000 h

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.