Overland-Tandberg logo

Overland-Tandberg RDX QuikStor Storage drive RDX cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30857
Info modified on:
31 Oct 2023, 10:28:11
Short summary description Overland-Tandberg RDX QuikStor Storage drive RDX cartridge:

Overland-Tandberg RDX QuikStor, Storage drive, RDX cartridge, USB 3.2 Gen 1 (3.1 Gen 1), RDX, 15 ms, Black

Long summary description Overland-Tandberg RDX QuikStor Storage drive RDX cartridge:

Overland-Tandberg RDX QuikStor. Product type: Storage drive, Media type: RDX cartridge, Interface: USB 3.2 Gen 1 (3.1 Gen 1). Burst transfer rate: 150 MB/s. Power requirements: 5/12V, Power supply type: DC, Power consumption (typical): 7.5 W. Width: 146 mm, Depth: 170.7 mm, Height: 41 mm. Dimensions (WxDxH): 146 x 172 x 41 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.