Overland-Tandberg logo

Overland-Tandberg BizNAS D400 NAS Desktop Intel Atom® 2 GB DDR3 16 TB HDD Linux White

Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97123
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Overland-Tandberg BizNAS D400 NAS Desktop Intel Atom® 2 GB DDR3 16 TB HDD Linux White:

Overland-Tandberg BizNAS D400, NAS, Desktop, Intel Atom®, 2 GB, DDR3, 16 TB

Long summary description Overland-Tandberg BizNAS D400 NAS Desktop Intel Atom® 2 GB DDR3 16 TB HDD Linux White:

Overland-Tandberg BizNAS D400. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Intel Atom®. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: Linux

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.