Overland-Tandberg logo

Overland-Tandberg DPS1200 VTL Storage auto loader & library Tape Cartridge

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6717
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
3 years warranty, 1 year onsite service (5x8xNBD)
Long product name Overland-Tandberg DPS1200 VTL Storage auto loader & library Tape Cartridge:

4200-DPS - DPS1200 VTL, 6TB raw, 5.16TB (RAID 5), 10:1 compression ratio

Overland-Tandberg DPS1200 VTL Storage auto loader & library Tape Cartridge:

DPS1200 VTL

Main Features:
- The next generation of virtual tape in a simple, cost-effective data protection solution.
- Usable Capacity of 5.16TB (RAID 5), (6TB raw).
- Capacities scalable up to 42TB (51TB raw).
- Supports up to 100 host connections.
- Dynamic Data Reduction offers up to 10:1 compression ratio.

By using high-performance, cost-effective disk storage to emulate a traditional tape library, the DPS1200 VTL optimizes performance of data management operations, providing almost immediate access to data and dramatically reducing backup and recovery time.

The intuitive management, secure seamless integration, and scalability of the DPS1200 VTL are features not currently found in Virtual Tape Libraries and Disk-to-Disk solutions.

Sharable and Secure
The DPS1200 VTL creates a unique and secure virtual library connection for each host system including laptops, desktops, workstations, servers and virtual machines. This isolation of data helps to satisfy regulatory compliance concerning maintaining controls and storage separation of data. With management for up to 100 host systems, you are no longer limited to which system’s data can be backed up or using a dedicated backup server—you can quickly and cost-effectively protect all of them.

Scalable
The DPS1200 VTL scales with your organisation’s data protection needs through the simple addition of storage expansion modules. These 2U add on modules can add up to 45TB of raw data in increments of 4.5TB (3.75 usable capacity).

The DPS1200 VTL also includes the ability to dynamically reduce the effective amount of storage as much as a 10:1 ratio.

Integrated Tape Support
The DPS1200 VTL integrates directly with a tape library without requiring the need for any separate agents or burden of any additional licensing costs. By utilizing built-in policy based scheduling, the DPS1200 drastically improves the efficiency of tape operations without any performance impact to the backup server. With virtual tape stacking, media costs can be reduced by consolidating the amount of cartridges used.

For optimum data protection, integrate the DPS1200 VTL with a StorageLibrary T24 or T40+ Series into your storage infrastructure.

Ease of Management and Seamless Integration
Each host system can be configured using a wizard, and the DPS1200 VTL management features automatically discover, connect and present a virtual library and available tape media for each host system. The dynamic Web-based help system provides guidance and instructions on the specific functions and tasks being managed.

As a network appliance, the DPS1200 VTL is easy to install and configure using the existing Ethernet network, working “plug-n-play” with your existing backup application without disrupting any of your current backup policies and schedules.

Service and Support
The DPS1200 VTL comes with 1 year Onsite Service (5x8xNBD) and 3 years warranty. Additional service options are available.

The DPS1200 VTL is the ideal backup, recovery, and archiving solution for small to medium business environments.

1U, 6TB (8x750GB) with integrated SAS and SCSI HBAs for disk and tape expansion. Kit includes rack mount rails, power cable, Ethernet cable, Serial Cable and Quick Start Guide.

Short summary description Overland-Tandberg DPS1200 VTL Storage auto loader & library Tape Cartridge:

Overland-Tandberg DPS1200 VTL, Storage auto loader & library, Tape Cartridge, 1U, Microsoft XP/2003/2008 RHEL Linux, UL 60950-1, CAN/CSA C22.2 No. 60950-1 IEC 60950-1, EN 60950-1 FCC 47 CFR Part 15 Class A EN55022,..., 220 MB/s

Long summary description Overland-Tandberg DPS1200 VTL Storage auto loader & library Tape Cartridge:

Overland-Tandberg DPS1200 VTL. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Burst transfer rate: 220 MB/s. Power requirements: 100 - 240 VAC, 47 - 63 Hz, Power consumption (typical): 250 W. Weight: 23.1 kg. Dimensions (WxDxH): 426 x 650 x 89 mm, Mounting: 2U, Data compression: 10:1

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.