Overland-Tandberg logo

Overland-Tandberg StorageLibrary T24 LTO-6 HH SAS, 24 slots Storage auto loader & library Tape Cartridge 60 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54198
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Overland-Tandberg StorageLibrary T24 LTO-6 HH SAS, 24 slots Storage auto loader & library Tape Cartridge 60 TB:

Overland-Tandberg StorageLibrary T24 LTO-6 HH SAS, 24 slots, Storage auto loader & library, Tape Cartridge, 2U, Serial Attached SCSI (SAS), LTO-6HH, Black, Stainless steel

Long summary description Overland-Tandberg StorageLibrary T24 LTO-6 HH SAS, 24 slots Storage auto loader & library Tape Cartridge 60 TB:

Overland-Tandberg StorageLibrary T24 LTO-6 HH SAS, 24 slots. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 2U. Capacity: 60 TB, Media capacity compressed: 150 TB, Maximum supported storage capacity: 150 TB. Backup rate compressed performance: 2900 GB/h, Backup rate native performance: 1100 GB/h. Power requirements: 100 – 240 VAC. Dimensions (WxDxH): 446.3 x 775.4 x 87.5 mm, Network interface: 10/100BASE-T

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.