Overland-Tandberg logo

Overland-Tandberg StorageLibrary T24, LTO-4 HH SCSI, 24 Slots Storage auto loader & library Tape Cartridge 19.2 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15664
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Overland-Tandberg StorageLibrary T24, LTO-4 HH SCSI, 24 Slots Storage auto loader & library Tape Cartridge 19.2 TB:

Overland-Tandberg StorageLibrary T24, LTO-4 HH SCSI, 24 Slots, Storage auto loader & library, Tape Cartridge, 250000 h, 19.2 TB, 38.4 TB, LTO-2, LTO-3, LTO-4

Long summary description Overland-Tandberg StorageLibrary T24, LTO-4 HH SCSI, 24 Slots Storage auto loader & library Tape Cartridge 19.2 TB:

Overland-Tandberg StorageLibrary T24, LTO-4 HH SCSI, 24 Slots. Product type: Storage auto loader & library, Media type: Tape Cartridge, Mean time between failures (MTBF): 250000 h. Native capacity: 19.2 TB, Compressed capacity: 38.4 TB, Media types supported: LTO-2, LTO-3, LTO-4. Backup rate compressed performance: 1728 GB/h. Power requirements: 100 - 240 VAC, 50 - 60 Hz, Power consumption (typical): 65 W. Weight: 27.7 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.