Origin Storage logo

Origin Storage DL-PSPA10 power adapter/inverter Indoor 90 W Black

Data-sheet quality:
created/standardized by Icecat
Product views:
27299
Info modified on:
10 Aug 2024, 09:59:17
End of life date:
17 Oct 2023
Short summary description Origin Storage DL-PSPA10 power adapter/inverter Indoor 90 W Black:

Origin Storage DL-PSPA10, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 19 V

Long summary description Origin Storage DL-PSPA10 power adapter/inverter Indoor 90 W Black:

Origin Storage DL-PSPA10. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. AC adapter output current: 4.74 A. Product colour: Black. Compliance certificates: RoHS. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.