Origin Storage logo

Origin Storage TS-855X-8G/96TB-EXOS NAS/storage server Tower Intel Atom® C5125 8 GB HDD QNAP QTS

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3404
Info modified on:
04 Jun 2024, 17:50:29
Long product name Origin Storage TS-855X-8G/96TB-EXOS NAS/storage server Tower Intel Atom® C5125 8 GB HDD QNAP QTS:

8-Bay NAS Intel Atom C5125 8-core/8-thread 2.8GHz processor 8 GB UDIMM DDR4 non-ECC (1 x 8GB) 4x UDIMM DDR4 slots with ECC supported 6x 2.5/3.5 SATA HDD/SSD bays + 2x 2.5 SATA SSD bays 2x M.2 2280 PCIe Gen3 x4 slots 1x 10GBASE-T 2x 2.5GbE (RJ-45)3x U

Origin Storage TS-855X-8G/96TB-EXOS NAS/storage server Tower Intel Atom® C5125 8 GB HDD QNAP QTS:

8-Bay NAS Intel Atom C5125 8-core/8-thread 2.8GHz processor 8 GB UDIMM DDR4 non-ECC (1 x 8GB) 4x UDIMM DDR4 slots with ECC supported 6x 2.5/3.5 SATA HDD/SSD bays + 2x 2.5 SATA SSD bays 2x M.2 2280 PCIe Gen3 x4 slots 1x 10GBASE-T 2x 2.5GbE (RJ-45)3x U

Short summary description Origin Storage TS-855X-8G/96TB-EXOS NAS/storage server Tower Intel Atom® C5125 8 GB HDD QNAP QTS:

Origin Storage TS-855X-8G/96TB-EXOS, NAS, Tower, Intel Atom®, C5125, 8 GB, 96 TB

Long summary description Origin Storage TS-855X-8G/96TB-EXOS NAS/storage server Tower Intel Atom® C5125 8 GB HDD QNAP QTS:

Origin Storage TS-855X-8G/96TB-EXOS. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: C5125, Processor frequency: 2.8 GHz. Internal memory: 8 GB. Total installed storage capacity: 96 TB, Installed storage drive type: HDD. Operating system installed: QNAP QTS

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.