Origin Storage AC Adapter (130W) for Latitude E Series PA-4E US Power cord, Laptop, Indoor, 100-240 V, 50/60 Hz, 130 W, 19 V
Origin Storage AC Adapter (130W) for Latitude E Series PA-4E US Power cord. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Capacity: 130 W. Product colour: Black. Compliance certificates: RoHS. Quantity per pack: 1 pc(s)