Origin Storage logo

Origin Storage 500GB TLC SSD mSATA 3.3V

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75889
Info modified on:
10 Aug 2024, 09:44:13
Bullet Points Origin Storage 500GB TLC SSD mSATA 3.3V:
  • - Read Intensive, Mobile/Desktop Based, Professional Solutions
  • - Does not invalidate OEM warranty
  • - 100% compatible replacement/upgrade for storage solutions
  • - Pre- & Post-Sale UK Based Tech Support
Warranty:
3 Year Advanced Replacement
Long product name Origin Storage 500GB TLC SSD mSATA 3.3V:

500GB TLC SSD mSATA 3.3V

Origin Storage 500GB TLC SSD mSATA 3.3V:

The Inception TLC830 Pro range of SSD Solutions are manufactured by Origin using the highest quality Tier 1 NAND and the latest generation of controllers which enables us to provide both high performance and strong reliability. All of our Inception SSDs come with 3 years advanced replacement warranty alongside free, in -house pre and post sales technical support. We can supply the TLC830 Pro in form factors of 2.5", 3.5" & M.2 with either SATA or NVME interfaces, whilst being available in a range of capacities designed to increase the performance & extend the lifecycle of any laptop or desktop.

Short summary description Origin Storage 500GB TLC SSD mSATA 3.3V:

Origin Storage 500GB TLC SSD mSATA 3.3V, 500 GB, mSATA, 530 MB/s, 6 Gbit/s

Long summary description Origin Storage 500GB TLC SSD mSATA 3.3V:

Origin Storage 500GB TLC SSD mSATA 3.3V. SSD capacity: 500 GB, SSD form factor: mSATA, Read speed: 530 MB/s, Write speed: 410 MB/s, Data transfer rate: 6 Gbit/s

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.