Origin Storage 240GB SATA EB 8560/70p 2.5in TLC SSD Upgrade Bay (2nd) HD Kit, 240 GB, 2.5", 500 MB/s, 6 Gbit/s
Origin Storage 240GB SATA EB 8560/70p 2.5in TLC SSD Upgrade Bay (2nd) HD Kit. SSD capacity: 240 GB, SSD form factor: 2.5", Read speed: 500 MB/s, Write speed: 500 MB/s, Data transfer rate: 6 Gbit/s, Component for: PC/Laptop