Origin Storage 480GB SATA Latitude E6230 2.5in TLC SSD Main/1st SATA Kit, 480 GB, 2.5", 500 MB/s, 6 Gbit/s
Origin Storage 480GB SATA Latitude E6230 2.5in TLC SSD Main/1st SATA Kit. SSD capacity: 480 GB, SSD form factor: 2.5", Read speed: 500 MB/s, Write speed: 500 MB/s, Data transfer rate: 6 Gbit/s, Component for: PC/Laptop