Origin Storage 128GB 3DTLC SSD Latitude E6510 2.5in SSD SATA MAIN/1ST BAY, 128 GB, 2.5", 500 MB/s, 6 Gbit/s
Origin Storage 128GB 3DTLC SSD Latitude E6510 2.5in SSD SATA MAIN/1ST BAY. SSD capacity: 128 GB, SSD form factor: 2.5", Read speed: 500 MB/s, Write speed: 500 MB/s, Data transfer rate: 6 Gbit/s, Component for: PC/Laptop