Origin Storage 16GB DDR4 2400MHz RDIMM 2Rx4 ECC 1.2V, 16 GB, 1 x 16 GB, DDR4, 2400 MHz, 288-pin DIMM
Origin Storage 16GB DDR4 2400MHz RDIMM 2Rx4 ECC 1.2V. Component for: NAS/Storage server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 17, ECC