Oral-B logo

Oral-B SmartSeries 80353920 electric toothbrush Adult Rotating toothbrush Silver, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64197
Info modified on:
17 Jun 2021, 11:38:39
Short summary description Oral-B SmartSeries 80353920 electric toothbrush Adult Rotating toothbrush Silver, White:

Oral-B SmartSeries 80353920, Adult, Rotating toothbrush, Daily care, Gum care, Sensitive, Whitening, Silver, White, 2 min, Extra soft

Long summary description Oral-B SmartSeries 80353920 electric toothbrush Adult Rotating toothbrush Silver, White:

Oral-B SmartSeries 80353920. Purpose: Adult, Toothbrush type: Rotating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Weight: 383.77 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.