Oral-B logo

Oral-B CrossAction 80339340 toothbrush head 4 pc(s) Blue, Green, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62853
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Oral-B CrossAction 80339340 toothbrush head 4 pc(s) Blue, Green, White:

Oral-B CrossAction 80339340, 4 pc(s), Blue, Green, White, 3 month(s), Germany, Oral-B, Alle Oral-B-handvatten, behalve Pulsonic en iO.

Long summary description Oral-B CrossAction 80339340 toothbrush head 4 pc(s) Blue, Green, White:

Oral-B CrossAction 80339340. Number of brush heads included: 4 pc(s), Product colour: Blue, Green, White, Cleansing brush replacement(s) period: 3 month(s). Weight: 21.8 g. Package width: 18 mm, Package depth: 60 mm, Package height: 220 mm. Quantity per pack: 4 pc(s), Master (outer) case width: 126 mm, Master (outer) case length: 149 mm. Inner package quantity: 6 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.