Oral-B logo

Oral-B Sensi UltraThin 80329093 toothbrush head 4 pc(s) White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6546
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Oral-B Sensi UltraThin 80329093 toothbrush head 4 pc(s) White:

Oral-B Sensi UltraThin 80329093, 4 pc(s), White, 3 month(s), Germany, Genius, Triumph, SmartSeries, PRO, Vitality (except for Vitality Sonic), 21.8 g

Long summary description Oral-B Sensi UltraThin 80329093 toothbrush head 4 pc(s) White:

Oral-B Sensi UltraThin 80329093. Brush heads included: 4 pc(s), Product colour: White, Cleansing brush replacement(s) period: 3 month(s). Weight: 21.8 g. Package width: 18 mm, Package depth: 60 mm, Package height: 220 mm. Quantity per pack: 4 pc(s), Master (outer) case width: 126 mm, Master (outer) case length: 149 mm. Inner package quantity: 6 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.