Oral-B logo

Oral-B Genius X 20000 Luxe Edition Electric Toothbrush Black Powered By Braun

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35228
Info modified on:
18 Mar 2024, 12:57:50
Short summary description Oral-B Genius X 20000 Luxe Edition Electric Toothbrush Black Powered By Braun:

Oral-B Genius X 20000 Luxe Edition Electric Toothbrush Black Powered By Braun, Adult, Rotating-oscillating toothbrush, Gum care, Sensitive, Whitening, Black, 2 min, Hungary

Long summary description Oral-B Genius X 20000 Luxe Edition Electric Toothbrush Black Powered By Braun:

Oral-B Genius X 20000 Luxe Edition Electric Toothbrush Black Powered By Braun. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product battery life: 2 weeks. Weight: 577.85 g. Package width: 101 mm, Package depth: 176 mm, Package height: 251 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.