Oral-B logo

Oral-B Pro 1900 DuoPack Adult Rotating-oscillating toothbrush Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79674
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Oral-B Pro 1900 DuoPack Adult Rotating-oscillating toothbrush Black, White:

Oral-B Pro 1900 DuoPack, Adult, Rotating-oscillating toothbrush, Daily care, Black, White, 8800 movements per minute, 4 x 30 sec

Long summary description Oral-B Pro 1900 DuoPack Adult Rotating-oscillating toothbrush Black, White:

Oral-B Pro 1900 DuoPack. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery. Weight: 452 g. Package width: 100 mm, Package depth: 177 mm, Package height: 253 mm. Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.