Oral-B logo

Oral-B PRO 750 CrossAction Adult Rotating-oscillating toothbrush Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160112
Info modified on:
03 Jun 2024, 14:56:18
Short summary description Oral-B PRO 750 CrossAction Adult Rotating-oscillating toothbrush Black:

Oral-B PRO 750 CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, 20000 movements per minute, Black, 8800 movements per minute

Long summary description Oral-B PRO 750 CrossAction Adult Rotating-oscillating toothbrush Black:

Oral-B PRO 750 CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in, Operating time: 2 min. Width: 100 mm, Depth: 178 mm, Height: 253 mm. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.