Oral-B logo

Oral-B Vitality 170 CrossAction Adult Rotating-oscillating toothbrush Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73266
Info modified on:
23 Jan 2023, 17:06:57
Short summary description Oral-B Vitality 170 CrossAction Adult Rotating-oscillating toothbrush Blue, White:

Oral-B Vitality 170 CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Blue, White, 2 min, Battery

Long summary description Oral-B Vitality 170 CrossAction Adult Rotating-oscillating toothbrush Blue, White:

Oral-B Vitality 170 CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in battery. Package type: Box. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.