Oral-B logo

Oral-B Genius X 20100S Adult Rotating toothbrush White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38218
Info modified on:
26 Nov 2020, 13:49:06
Short summary description Oral-B Genius X 20100S Adult Rotating toothbrush White:

Oral-B Genius X 20100S, Adult, Rotating toothbrush, Daily care, Gum care, Whitening, White, White, Battery

Long summary description Oral-B Genius X 20100S Adult Rotating toothbrush White:

Oral-B Genius X 20100S. Purpose: Adult, Toothbrush type: Rotating toothbrush, Teeth brushing modes: Daily care, Gum care, Whitening. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 336 h. Package type: Box. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.