Oral-B logo

Oral-B PRO 900 Sensi UltraThin Adult Rotating toothbrush White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148851
Info modified on:
03 Jun 2024, 17:07:50
Short summary description Oral-B PRO 900 Sensi UltraThin Adult Rotating toothbrush White:

Oral-B PRO 900 Sensi UltraThin, Adult, Rotating toothbrush, Daily care, Gum care, Sensitive, White, 2 min, Battery

Long summary description Oral-B PRO 900 Sensi UltraThin Adult Rotating toothbrush White:

Oral-B PRO 900 Sensi UltraThin. Purpose: Adult, Toothbrush type: Rotating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive. Power source: Battery, Battery type: Built-in. Package type: Box. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.