OPPO logo

OPPO A33 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2400 mAh White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10203
Info modified on:
27 Feb 2024, 14:06:13
Short summary description OPPO A33 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2400 mAh White:

OPPO A33, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 5.1, White

Long summary description OPPO A33 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 2400 mAh White:

OPPO A33. Display diagonal: 12.7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2400 mAh. Product colour: White. Weight: 146 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.