OPPO logo

OPPO Find X2 17 cm (6.7") ColorOS 7.1 5G USB Type-C 256 GB 4200 mAh ابی

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40580
Info modified on:
27 Feb 2024, 14:35:12
Short summary description OPPO Find X2 17 cm (6.7") ColorOS 7.1 5G USB Type-C 256 GB 4200 mAh ابی:

OPPO Find X2, 17 cm (6.7"), 3168 x 1440 pixels, 256 GB, 48 MP, ColorOS 7.1, ابی

Long summary description OPPO Find X2 17 cm (6.7") ColorOS 7.1 5G USB Type-C 256 GB 4200 mAh ابی:

OPPO Find X2. قطر صفحه نمایش: 17 cm (6.7"), رزولوشن صفحه نمایش: 3168 x 1440 pixels. Processor frequency: 2,84 GHz, خانواده پردازنده: Qualcomm Snapdragon, مدل پردازنده: 865. RAM type: LPDDR5, ظرفیت محفظه داخلی: 256 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. سیستم عامل ارائه شده: ColorOS 7.1. ظرفیت: 4200 mAh. رنگ محصول: ابی. وزن: 196 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.