OPPO logo

OPPO A74 16.3 cm (6.43") Dual SIM ColorOS 11.1 4G USB Type-C 6 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
474619
Info modified on:
31 May 2024, 15:42:09
Short summary description OPPO A74 16.3 cm (6.43") Dual SIM ColorOS 11.1 4G USB Type-C 6 GB 128 GB 5000 mAh Black:

OPPO A74 , 16.3 cm (6.43"), 6 GB, 128 GB, 48 MP, ColorOS 11.1, Black

Long summary description OPPO A74 16.3 cm (6.43") Dual SIM ColorOS 11.1 4G USB Type-C 6 GB 128 GB 5000 mAh Black:

OPPO A74 . Display diagonal: 16.3 cm (6.43"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 662. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 11.1. Battery capacity: 5000 mAh. Product colour: Black. Weight: 175 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.