OPPO A3, 15.8 cm (6.2"), 4 GB, 128 GB, 16 MP, Android 8.1, Silver
OPPO A3. Display diagonal: 15.8 cm (6.2"), Display resolution: 2280 x 1080 pixels. Processor family: MediaTek, Processor model: Helio P60. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 3400 mAh. Product colour: Silver. Weight: 159 g