OPPO logo

OPPO Reno2 Z 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16198
Info modified on:
30 Jan 2025, 14:37:23
Short summary description OPPO Reno2 Z 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4000 mAh Black:

OPPO Reno2 Z, 16.5 cm (6.5"), 8 GB, 128 GB, 48 MP, Android 9.0, Black

Long summary description OPPO Reno2 Z 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4000 mAh Black:

OPPO Reno2 Z. Display diagonal: 16.5 cm (6.5"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: MediaTek, Processor: MT6779. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Black. Weight: 195 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.