Olympus logo

Olympus DR-2100 + Device Configuration Manager Software Grey

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1995
Info modified on:
07 Mar 2024, 15:34:52
Long product name Olympus DR-2100 + Device Configuration Manager Software Grey:

USB 2.0 Full Speed, 100 - 14.000 Hz + Device Configuration Manager Software

Short summary description Olympus DR-2100 + Device Configuration Manager Software Grey:

Olympus DR-2100 + Device Configuration Manager Software, 37 dB, 100 - 14000 Hz, Wired, USB, Grey, 71 dB

Long summary description Olympus DR-2100 + Device Configuration Manager Software Grey:

Olympus DR-2100 + Device Configuration Manager Software. Microphone sensitivity: 37 dB, Microphone frequency: 100 - 14000 Hz. Connectivity technology: Wired, Device interface: USB. Product colour: Grey. Signal-to-Noise Ratio (SNR): 71 dB. Power source: USB

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.