O'Neill SU3417005_GRB_XXL sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77
Info modified on:
19 Mar 2024, 16:53:22
Bullet Points O'Neill SU3417005_GRB_XXL sweatshirt/hoodie Sweater:
  • - O'Neill Women's knit sweater
  • - Adjustable skim to crop length
  • - Cinch detail
  • - Solid color wash
  • - 100% Cotton
Long product name O'Neill SU3417005_GRB_XXL sweatshirt/hoodie Sweater:

Harbor Sweater, XXL, Blue

Short summary description O'Neill SU3417005_GRB_XXL sweatshirt/hoodie Sweater:

O'Neill SU3417005_GRB_XXL, Adult, Female, Sweater, Blue, Chambray, XXL

Long summary description O'Neill SU3417005_GRB_XXL sweatshirt/hoodie Sweater:

O'Neill SU3417005_GRB_XXL. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.