O'Neill SU3410005_TEL_XS sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76
Info modified on:
19 Mar 2024, 16:52:41
Bullet Points O'Neill SU3410005_TEL_XS sweatshirt/hoodie:
  • - O'Neill Women's pullover cropped sweatshirt
  • - 21' In length
  • - Cropped
  • - Oversized fit
  • - Soft, comfortable feel
  • - Rib neckline and hems
  • - Printed art
  • - 100% Cotton fleece
Long product name O'Neill SU3410005_TEL_XS sweatshirt/hoodie:

Moment Crop Fleece, XS, Multicolour

Short summary description O'Neill SU3410005_TEL_XS sweatshirt/hoodie:

O'Neill SU3410005_TEL_XS, Adult, Female, Multicolour, Trellis, XS, Cotton

Long summary description O'Neill SU3410005_TEL_XS sweatshirt/hoodie:

O'Neill SU3410005_TEL_XS. Consumer life stage: Adult, Gender: Female, Product main colour: Multicolour. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.