O'Neill SU3410005_STR_XS sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75
Info modified on:
19 Mar 2024, 16:52:32
Bullet Points O'Neill SU3410005_STR_XS sweatshirt/hoodie Pullover:
  • - O'Neill Women's pullover cropped sweatshirt
  • - 21' In length
  • - Cropped
  • - Oversized fit
  • - Soft, comfortable feel
  • - Rib neckline and hems
  • - Printed art
  • - 100% Cotton fleece
Long product name O'Neill SU3410005_STR_XS sweatshirt/hoodie Pullover:

Moment Crop Pullover, XS, Multicolour

Short summary description O'Neill SU3410005_STR_XS sweatshirt/hoodie Pullover:

O'Neill SU3410005_STR_XS, Adult, Female, Pullover, Multicolour, Straw, XS

Long summary description O'Neill SU3410005_STR_XS sweatshirt/hoodie Pullover:

O'Neill SU3410005_STR_XS. Consumer life stage: Adult, Gender: Female, Knitwear type: Pullover. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.