O'Neill SU3410005_SLT_XL sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74
Info modified on:
19 Mar 2024, 16:52:25
Bullet Points O'Neill SU3410005_SLT_XL sweatshirt/hoodie Pullover:
  • - O'Neill Women's pullover cropped sweatshirt
  • - 21' In length
  • - Cropped
  • - Oversized fit
  • - Soft, comfortable feel
  • - Rib neckline and hems
  • - Printed art
  • - 100% Cotton fleece
Long product name O'Neill SU3410005_SLT_XL sweatshirt/hoodie Pullover:

Moment Crop Pullover, XL, Blue

Short summary description O'Neill SU3410005_SLT_XL sweatshirt/hoodie Pullover:

O'Neill SU3410005_SLT_XL, Adult, Female, Pullover, Blue, Slate, XL

Long summary description O'Neill SU3410005_SLT_XL sweatshirt/hoodie Pullover:

O'Neill SU3410005_SLT_XL. Consumer life stage: Adult, Gender: Female, Knitwear type: Pullover. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.