O'Neill SU3110100_EGG_M sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76
Info modified on:
19 Mar 2024, 16:51:58
Bullet Points O'Neill SU3110100_EGG_M sweatshirt/hoodie Pullover:
  • - O'Neill Men's crewneck sweatshirt
  • - Standard Fit
  • - Cotton Polyester Butter Fleece
  • - Custom Graphic On Chest And Back
  • - 60% Cotton, 40% Polyester
Long product name O'Neill SU3110100_EGG_M sweatshirt/hoodie Pullover:

Fifty Two Crew Pullover, M, Multicolour

Short summary description O'Neill SU3110100_EGG_M sweatshirt/hoodie Pullover:

O'Neill SU3110100_EGG_M, Adult, Male, Pullover, Multicolour, Crew neck, Egg Shell

Long summary description O'Neill SU3110100_EGG_M sweatshirt/hoodie Pullover:

O'Neill SU3110100_EGG_M. Consumer life stage: Adult, Gender: Male, Knitwear type: Pullover. Material: Cotton, Polyester, Material description (name, %): 60% Cotton, 40% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.